100% silicon carbide abrasive on both sides for twice the life, quick switch, no PSA contamination, and increased tear resistance
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261149150 |
| Product Name | Norton Durite S413 SC Coarse Paper Double Sided Disc - 66261149150 |
| Disc / Backing Type | Paper; Screen |
| Applications & Materials Abraded | Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding |
| Mounting | Bore or Center Mount |
| Features | Open |