Huron Machine Products, Inc. Datasheets for Chuck Jaws

Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws.
Chuck Jaws: Learn more

Page: 1 2 3
Product Name Notes
Chuck Size: 10.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: MEDIUM HIGH Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 0 Thread Size: 3/8 Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 0 Thread Size: M12 Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
T10
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: N/A Thread Size: M12-1.75 Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: N/A Thread Size: M12 Material: STEEL
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: N/A Thread Size: M14-2. Material: STEEL
Chuck Size: 11.0 Diameter: 10 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: CAST IRON
Chuck Size: 11.0 Diameter: 10 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: N/A Thread Size: M14 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 0 Thread Size: M14 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
T12
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: 5/8 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M14 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M16-2. Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M16 Material: STEEL
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 12.5 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 12.5 Diameter: 12.5 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL
Chuck Size: 12.5 Diameter: 12.5 Height: STANDARD Screw Size: 12MM Thread Size: N/A Material: STEEL
Chuck Size: 12.5 Diameter: 12.5 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL
Chuck Size: 15.0 Diameter: 12 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15.75 Height: STANDARD Screw Size: M20 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: 15 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: M20 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: EXTRA HIGH Screw Size: M20 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: MEDIUM HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: MEDIUM HIGH Screw Size: M20 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: MEDIUM HIGH Screw Size: M20 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
T15
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: M16 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: M20 Thread Size: N/A Material: CAST IRON
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: M20 Thread Size: N/A Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: N/A Thread Size: 3/4 Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: N/A Thread Size: 5/8 Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: N/A Thread Size: M16 Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: N/A Thread Size: M20-2.5 Material: STEEL
Chuck Size: 15.0 Diameter: 15 Height: STANDARD Screw Size: N/A Thread Size: M20 Material: STEEL
Chuck Size: 16.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: 0 Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: STANDARD Screw Size: 12MM Thread Size: N/A Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 16.0 Diameter: 16 Height: STANDARD Screw Size: N/A Thread Size: 3/4 Material: STEEL
Chuck Size: 16.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Chuck Size: 16.0 Diameter: 18 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Chuck Size: 16.0 Diameter: 18 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
T18
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 3.4 Thread Size: N/A Material: STEEL
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: N/A Thread Size: 3/4 Material: STEEL
Chuck Size: 20.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 20.0 Diameter: 15.75 Height: STANDARD Screw Size: M20 Thread Size: N/A Material: STEEL
Chuck Size: 20.0 Diameter: 20 Height: EXTRA HIGH Screw Size: 3.4 Thread Size: N/A Material: STEEL
Chuck Size: 20.0 Diameter: 20 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 20.0 Diameter: 20 Height: MEDIUM HIGH Screw Size: 16MM Thread Size: N/A Material: STEEL
Chuck Size: 20.0 Diameter: 20 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 21.0 Diameter: 21 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 21.0 Diameter: 21 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: STEEL
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: CAST IRON
T21
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: STEEL
T24
Chuck Size: 24.0 Diameter: 14 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: STEEL
Chuck Size: 24.0 Diameter: 18 Height: MEDIUM HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 24.0 Diameter: 18 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 24.0 Diameter: 24 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 24.0 Diameter: 24 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 24.0 Diameter: 24 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: EXTRA HIGH Screw Size: 1 Thread Size: N/A Material: CAST IRON
Chuck Size: 25.0 Diameter: 25 Height: EXTRA HIGH Screw Size: 1 Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: MEDIUM HIGH Screw Size: 16MM Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: STANDARD Screw Size: 16MM Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: STANDARD Screw Size: 1 Thread Size: 0 Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: CAST IRON
Chuck Size: 25.0 Diameter: 25 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL
Chuck Size: 25.0 Diameter: 25 Height: STANDARD Screw Size: N/A Thread Size: 1 Material: STEEL
Chuck Size: 31.5 Diameter: 31.5 Height: EXTRA HIGH Screw Size: 1 Thread Size: N/A Material: STEEL
Chuck Size: 31.5 Diameter: 31.5 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL
Chuck Size: 32.0 Diameter: 32 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: EXTRA HIGH Screw Size: M6 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: MEDIUM HIGH Screw Size: M6 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: MEDIUM HIGH Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: M6 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: N/A Thread Size: M6 Material: STEEL
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: N/A Thread Size: M8-1.25 Material: STEEL
Chuck Size: 5.0 Diameter: 5 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 5.0 Diameter: 5 Height: MEDIUM HIGH Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 5.0 Diameter: 5 Height: STANDARD Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 5.0 Diameter: 5 Height: STANDARD Screw Size: N/A Thread Size: M8-1.25 Material: STEEL
Chuck Size: 5.0 Diameter: 5 Height: STANDARD Screw Size: N/A Thread Size: M8 Material: STEEL
Chuck Size: 5.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: CAST IRON
Chuck Size: 5.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M8 Thread Size: N/A Material: CAST IRON
Chuck Size: 5.0 Diameter: 6 Height: STANDARD Screw Size: M8 Thread Size: N/A Material: CAST IRON
Chuck Size: 5.0 Diameter: 6 Height: STANDARD Screw Size: M8 Thread Size: N/A Material: STEEL
Chuck Size: 5.5 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 5.5 Diameter: 5.5 Height: STANDARD Screw Size: 8MM Thread Size: N/A Material: STEEL
Chuck Size: 54.0 Diameter: 0 Height: STANDARD Screw Size: 7/8 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: 0 Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: N/A Material: CAST IRON
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M10 Thread Size: N/A Material: CAST IRON
Chuck Size: 6.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M10 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 0 Thread Size: 5/16 Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 0 Thread Size: M10 Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: M10 Thread Size: N/A Material: CAST IRON
KT6
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: M10 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: N/A Thread Size: M10-1.50 Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: N/A Thread Size: M10-1.5 Material: STEEL
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: N/A Thread Size: M10 Material: STEEL
Chuck Size: 6.5 Diameter: 6.5 Height: STANDARD Screw Size: N/A Thread Size: 3/8 Material: STEEL
Chuck Size: 6.5 Diameter: 6.5 Height: STANDARD Screw Size: N/A Thread Size: 5/16 Material: STEEL
Chuck Size: 6.5 Diameter: 6 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 7.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 7.0 Diameter: 5.5 Height: MEDIUM HIGH Screw Size: 8MM Thread Size: N/A Material: STEEL
Chuck Size: 7.0 Diameter: 7 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: STEEL
Chuck Size: 7.0 Diameter: 7 Height: STANDARD Screw Size: 8MM Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 3/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 7/16 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: M12 Thread Size: N/A Material: ALUMINUM
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: 8MM Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 0 Thread Size: 3/8 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 0 Thread Size: M12 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
WC8
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 3/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 8MM Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M10 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: 0 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: CAST IRON
KT8
MZ8
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: N/A Thread Size: 7/16 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: N/A Thread Size: M12-1.75 Material: STEEL
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: N/A Thread Size: M12 Material: STEEL

<< Prev