Huron Machine Products, Inc. CT10A5.5FG

Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Chuck Size: 12.0
Diameter: 12
Height: STANDARD
Screw Size: 1/2
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number CT10A5.5FG
Jaw Shape ACME Key
Unlock Full Specs
to access all available technical data

Similar Products

 - 8PSH1P - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - A11FSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details