Huron Machine Products, Inc. UVB160

Description
Chuck Size: 6.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL
Description
Chuck Size: 6.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 0 Height: STANDARD Screw Size: N/A Thread Size: N/A Material: STEEL

Chuck Size: 6.0
Diameter: 0
Height: STANDARD
Screw Size: N/A
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number UVB160
Jaw Shape Metric Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 7PSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1/16" x 90° Serrated
Face Type Two-step Jaw
View Details
 - 11JSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details