Huron Machine Products, Inc. CHO27M8MHFG

Description
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 8.0 Diameter: 8 Height: MEDIUM HIGH Screw Size: M12 Thread Size: N/A Material: CAST IRON

Chuck Size: 8.0
Diameter: 8
Height: MEDIUM HIGH
Screw Size: M12
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number CHO27M8MHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A12A1EHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details
 - 8PSH1FG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1/16" x 90° Serrated
View Details