Huron Machine Products, Inc. S6.5JN

Description
Chuck Size: 6.5 Diameter: 6.5 Height: STANDARD Screw Size: N/A Thread Size: 5/16 Material: STEEL
Description
Chuck Size: 6.5 Diameter: 6.5 Height: STANDARD Screw Size: N/A Thread Size: 5/16 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.5 Diameter: 6.5 Height: STANDARD Screw Size: N/A Thread Size: 5/16 Material: STEEL

Chuck Size: 6.5
Diameter: 6.5
Height: STANDARD
Screw Size: N/A
Thread Size: 5/16
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number S6.5JN
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A10PSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - 8PSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1/16" x 90° Serrated
View Details