Huron Machine Products, Inc. CHOB5EHFG

Description
Chuck Size: 5.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 5.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 5.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M8 Thread Size: N/A Material: CAST IRON

Chuck Size: 5.0
Diameter: 6
Height: EXTRA HIGH
Screw Size: M8
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number CHOB5EHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 5NE12 - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details
 - 8MSHOP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details