Huron Machine Products, Inc. Datasheets for Chucks
Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety, scroll, universal, and vacuum chucks.
Chucks: Learn more
| Product Name | Notes |
|---|---|
| Size: 10 Body Height Only: 110.0 Max. Draw Bar Pull (kgf): 2500.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: 115.0 Max. Draw Bar Pull (kgf): 3300.0 Spindle Mount: N/A Through-Hole Size (mm): 91.0 | |
| Size: 12 Body Height Only: 115.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): 40.0 | |
| Size: 12 Body Height Only: 120.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: 125.0 Max. Draw Bar Pull (kgf): 3000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: 125.0 Max. Draw Bar Pull (kgf): 4500.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: 130.0 Max. Draw Bar Pull (kgf): 5000.0 Spindle Mount: N/A Through-Hole Size (mm): 62.0 | |
| Size: 12 Body Height Only: 215.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): 73.0 | |
| Size: 12 Body Height Only: 97.0 Max. Draw Bar Pull (kgf): 3000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: 97.0 Max. Draw Bar Pull (kgf): 4500.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 12 Body Height Only: N/A Max. Draw Bar Pull (kgf): N/A Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 15 Body Height Only: 122.0 Max. Draw Bar Pull (kgf): 4000.0 Spindle Mount: N/A Through-Hole Size (mm): 75.0 | |
| Size: 15 Body Height Only: 137.0 Max. Draw Bar Pull (kgf): 4700.0 Spindle Mount: N/A Through-Hole Size (mm): 118.0 | |
| Size: 15 Body Height Only: 140.0 Max. Draw Bar Pull (kgf): 6500.0 Spindle Mount: N/A Through-Hole Size (mm): 112.0 | |
| Size: 15 Body Height Only: N/A Max. Draw Bar Pull (kgf): 6828.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A | |
| Size: 18 Body Height Only: N/A Max. Draw Bar Pull (kgf): 7240.0 Spindle Mount: A8 & A11 Through-Hole Size (mm): N/A | |
| Size: 24 Body Height Only: 140.0 Max. Draw Bar Pull (kgf): 10000.0 Spindle Mount: A15 Through-Hole Size (mm): 39.0 | |
| Size: 5 Body Height Only: 70.0 Max. Draw Bar Pull (kgf): 1000.0 Spindle Mount: N/A Through-Hole Size (mm): N/A | |
| Size: 5 Body Height Only: N/A Max. Draw Bar Pull (kgf): 1189.0 Spindle Mount: A4 & A4 Through-Hole Size (mm): N/A |