Huron Machine Products, Inc. WAKB140/160/175

Description
Chuck Size: 7.0 Diameter: 5.5 Height: MEDIUM HIGH Screw Size: 8MM Thread Size: N/A Material: STEEL
Description
Chuck Size: 7.0 Diameter: 5.5 Height: MEDIUM HIGH Screw Size: 8MM Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 7.0 Diameter: 5.5 Height: MEDIUM HIGH Screw Size: 8MM Thread Size: N/A Material: STEEL

Chuck Size: 7.0
Diameter: 5.5
Height: MEDIUM HIGH
Screw Size: 8MM
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number WAKB140/160/175
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - 12FSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details
 - 8LSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape ACME Key
View Details