Huron Machine Products, Inc. P12TN

Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL
Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: 1/2 Material: STEEL

Chuck Size: 12.0
Diameter: 12
Height: STANDARD
Screw Size: N/A
Thread Size: 1/2
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number P12TN
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 12MEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 15FSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 3.0mm x 60° Serrated
View Details