Huron Machine Products, Inc. HO7MA12JN

Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M14 Material: STEEL
Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M14 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: N/A Thread Size: M14 Material: STEEL

Chuck Size: 12.0
Diameter: 12
Height: STANDARD
Screw Size: N/A
Thread Size: M14
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number HO7MA12JN
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910 - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - A12A - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details