Huron Machine Products, Inc. HO27M12MHPL

Description
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: STEEL
Description
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: MEDIUM HIGH Screw Size: M16 Thread Size: N/A Material: STEEL

Chuck Size: 12.0
Diameter: 12
Height: MEDIUM HIGH
Screw Size: M16
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number HO27M12MHPL
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - A15MSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 6JSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1.5mm x 60° Serrated
Face Type Two-step Jaw
View Details