Huron Machine Products, Inc. CKT6MHFG

Description
Chuck Size: 6.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M10 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 6.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M10 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: MEDIUM HIGH Screw Size: M10 Thread Size: N/A Material: CAST IRON

Chuck Size: 6.0
Diameter: 6
Height: MEDIUM HIGH
Screw Size: M10
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number CKT6MHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 7NBOP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 15PSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1/16" x 90° Serrated
View Details