Huron Machine Products, Inc. P8TN

Description
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 0 Thread Size: 3/8 Material: STEEL
Description
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 0 Thread Size: 3/8 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
 - P8TN - Huron Machine Products, Inc.
Fort Lauderdale, FL, USA
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: 0 Thread Size: 3/8 Material: STEEL

Chuck Size: 8.0
Diameter: 8
Height: STANDARD
Screw Size: 0
Thread Size: 3/8
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number P8TN
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A14JEHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1.5mm x 60° Serrated
View Details
 - 12RCD - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details