Huron Machine Products, Inc. SMW32TN

Description
Chuck Size: 32.0 Diameter: 32 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL
Description
Chuck Size: 32.0 Diameter: 32 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 32.0 Diameter: 32 Height: STANDARD Screw Size: 1 Thread Size: N/A Material: STEEL

Chuck Size: 32.0
Diameter: 32
Height: STANDARD
Screw Size: 1
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number SMW32TN
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 15HEHOP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A10FSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details