Huron Machine Products, Inc. T21EH

Description
Chuck Size: 21.0 Diameter: 21 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: STEEL
Description
Chuck Size: 21.0 Diameter: 21 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 21.0 Diameter: 21 Height: EXTRA HIGH Screw Size: 7/8 Thread Size: N/A Material: STEEL

Chuck Size: 21.0
Diameter: 21
Height: EXTRA HIGH
Screw Size: 7/8
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number T21EH
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - A12FEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details
 - A10AFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details