Huron Machine Products, Inc. SG4JN

Description
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: N/A Thread Size: M8-1.25 Material: STEEL
Description
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: N/A Thread Size: M8-1.25 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 4.0 Diameter: 4 Height: STANDARD Screw Size: N/A Thread Size: M8-1.25 Material: STEEL

Chuck Size: 4.0
Diameter: 4
Height: STANDARD
Screw Size: N/A
Thread Size: M8-1.25
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number SG4JN
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 10HSHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A10FEHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 3.0mm x 60° Serrated
View Details