Huron Machine Products, Inc. H01MA10JN

Description
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 0 Thread Size: M12 Material: STEEL
Description
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 0 Thread Size: M12 Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 0 Thread Size: M12 Material: STEEL

Chuck Size: 10.0
Diameter: 10
Height: STANDARD
Screw Size: 0
Thread Size: M12
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number H01MA10JN
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 12A01 - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details
 - 5NBOP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details