Huron Machine Products, Inc. C8MEHFG

Description
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 3/8 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 3/8 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 8.0 Diameter: 8 Height: EXTRA HIGH Screw Size: 3/8 Thread Size: N/A Material: CAST IRON

Chuck Size: 8.0
Diameter: 8
Height: EXTRA HIGH
Screw Size: 3/8
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C8MEHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 8LSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape ACME Key
Face Type Two-step Jaw
View Details
 - 298EH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details