Huron Machine Products, Inc. WAKB400

Description
Chuck Size: 16.0 Diameter: 16 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL
Description
Chuck Size: 16.0 Diameter: 16 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 16.0 Diameter: 16 Height: MEDIUM HIGH Screw Size: 12MM Thread Size: N/A Material: STEEL

Chuck Size: 16.0
Diameter: 16
Height: MEDIUM HIGH
Screw Size: 12MM
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number WAKB400
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - 12HSHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A11JSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1.5mm x 60° Serrated
View Details