Walter Surface Technologies Abrasive Belts for Heavy Stock Removal COOLCUT XX RAIL-MATE™

Description
These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and cost out of the operation. FEATURES Excellent performance on stainless steel, aluminum and steel Long lasting performance to avoid frequent belt change outs and trips to the tool crib Premium Cyclone™, Technology ceramic abrasive grain blend for the fastest removal and longest life in industry Flexible cloth backing for any curved surface Fe-Free formulation (guaranteed not to contaminate stainless steel) MATERIALS Aluminum Stainless Aluminum, Copper, Brass
Description
These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and cost out of the operation. FEATURES Excellent performance on stainless steel, aluminum and steel Long lasting performance to avoid frequent belt change outs and trips to the tool crib Premium Cyclone™, Technology ceramic abrasive grain blend for the fastest removal and longest life in industry Flexible cloth backing for any curved surface Fe-Free formulation (guaranteed not to contaminate stainless steel) MATERIALS Aluminum Stainless Aluminum, Copper, Brass

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts for Heavy Stock Removal - COOLCUT XX RAIL-MATE™ - Walter Surface Technologies
Windsor, CT, USA
Abrasive Belts for Heavy Stock Removal
COOLCUT XX RAIL-MATE™
Abrasive Belts for Heavy Stock Removal COOLCUT XX RAIL-MATE™
These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and cost out of the operation. FEATURES Excellent performance on stainless steel, aluminum and steel Long lasting performance to avoid frequent belt change outs and trips to the tool crib Premium Cyclone™, Technology ceramic abrasive grain blend for the fastest removal and longest life in industry Flexible cloth backing for any curved surface Fe-Free formulation (guaranteed not to contaminate stainless steel) MATERIALS Aluminum Stainless Aluminum, Copper, Brass

These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and cost out of the operation.

FEATURES

  • Excellent performance on stainless steel, aluminum and steel
  • Long lasting performance to avoid frequent belt change outs and trips to the tool crib
  • Premium Cyclone™, Technology ceramic abrasive grain blend for the fastest removal and longest life in industry
  • Flexible cloth backing for any curved surface
  • Fe-Free formulation (guaranteed not to contaminate stainless steel)

MATERIALS

  • Aluminum
  • Stainless
  • Aluminum, Copper, Brass
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Belts
Product Number COOLCUT XX RAIL-MATE™
Product Name Abrasive Belts for Heavy Stock Removal
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; Medium; Fine; DryGrinding
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660701740 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 1883426 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
High Polish™ Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
Length 11.6 to 15.5 inch (295 to 394 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details