Patlite (USA) Corporation Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| Compact LED revolving warning light featuring enhanced illumination with one super bright LED chip and a new dispersing reflection system. | |
| Corrosion-proof plastic Revolving Warning Light for a wide range of applications. | |
| Environment resistant and corrosion-proof Revolving Warning Light featuring silent and stable rotation. | |
| The KJS series is a compact cube tower featuring a design to be used for applications with small equipment. | |
| The KJSB series is a compact cube tower with a buzzer, featuring a design to be used for applications with small equipment. | |
| The KJT Series combines highly visible multi-tiered rotating lights with sound. It offers doubly effective warning signals. | |
| The KX Strobe uses a xenon discharge tube for an intense flash with superior night visibility. It features a shock-resistant xenon tube for extended bulb life. | |
| The modular KUS Series cube tower, with advanced technology, combines two different light styles on one base. Choose from LED and bulb modules, or add an alarm module to make... | |
| The PS/PSF Series is an attractively designed compact warning light available in two versions of flashing (PSF) or continuous (non-flashing) light (PS). | |
| The RFV series is a combination LED rotating beacon with a 4 channel, MP3 programmable sound unit. | |
| The RH-A / RHB-A Series is a small-size, versatile, durable, and compact revolving light with a dome lens. The terminal block allows easy wiring. | |
| The RHE series is a compact LED revolving warning light featuring enhanced illumination with 1super bright LED chip, a dome and an innovative light dispersion reflector system. | |
| The RK-A / RKB-A Series are small-size, versatile, durable & compact with a squared-off dome revolving warning lights. Terminal block allows easy wiring. | |
| The RKE series is a compact LED revolving warning light featuring enhanced illumination with 1super bright LED chip, a squared-off shaped dome and an innovative light dispersion reflector system. | |
| The RS Series is a mini-sized revolving warning light designed with a squared-off dome for compact machinery applications. | |
| The RT series is a large horn and rotating light combination for increased plant floor coverage. | |
| The RT series is a large horn with MP3 and rotating light combination for increased plant floor coverage. | |
| The RU Series mini-size revolving warning lights designed with a dome for control signals and productivity. | |
| The RUP Series mini-size, revolving warning light with pole is a bright idea for control signals and productivity | |
| The SKH(B)-A Series, economic rotating lights, come with one-piece lens and base. | |
| The SKH-EA Series is a popular selling rotating warning light with a superior weather resistant dome used for a variety of applications. | |
| The WG is a wall-mountable voice synthesizer and LED signal light with MP3 technology. It provides audible messages and visual alerts in locations such as airports, office buildings, hospitals, etc. | |
| This large-sized strobe beacon provides better night visibility over standard strobe products and offers triple-flashing and a corrosion-proof plastic body. | |
| Wall-mount Revolving Warning Light with a dome featuring easy wiring with terminal block. | |
| Wall-mount Revolving Warning Lightwith a squared-off dome featuring easy wiring with terminal block. |