Patlite (USA) Corporation LIGHT TOWER,24V DC,DIRECT MOUNT LU5-02FB

Description
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
Description
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,24V DC,DIRECT MOUNT - 70038694 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,24V DC,DIRECT MOUNT
70038694
LIGHT TOWER,24V DC,DIRECT MOUNT 70038694
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools

  • Θ50 mm (2 in)
  • Colors Available: Red, Yellow, Green, Blue and Clear
  • No Tools Required to Assemble
  • Easy Wiring with Spring Loaded Terminal Block
  • NPN or PNP Open Collector Compatible
  • FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute
  • Long Lasting, Bright LEDs
  • Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038694
Product Name LIGHT TOWER,24V DC,DIRECT MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Sounder Beacons - 100984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Green; Green
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details