Patlite (USA) Corporation Datasheets for Audible Alarms
Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more
| Product Name | Notes |
|---|---|
| The BDV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application... | |
| The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application... | |
| The BM is an extremely small design, with two buzzer sounds, that is ideal for installation on control panels or production equipment. | |
| The KJSB series is a compact cube tower with a buzzer, featuring a design to be used for applications with small equipment. | |
| The KJT Series combines highly visible multi-tiered rotating lights with sound. It offers doubly effective warning signals. | |
| The model EWH contains 32 pre-recorded sounds in one unit with an originally designed wide horn producing a clear, high-volume sound. Various optional selections make the EWH ideal for automated... | |
| The model EWHS contains 32 pre-recorded sounds in one unit, with only one channel for applications needing power "ON/OFF" control, etc. The EWHS has an originally designed wide horn producing... | |
| The new slim-designed BSV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The compact size allows panel mounting for even tight-fitting panels, with the... | |
| The panel-mount BD Series stores 32 different melody sounds (sound groups from "A" to "P") conveniently arranged for playback, suitable for noisy factories. The "P" sound group can be re-programmed... | |
| The panel-mount BK Series stores 32 different pre-recorded sounds with a compact, yet loud speaker which is suitable for noisy factories. | |
| The PVW Series is perfect to use for noisy environments. It can replay recorded messages up to 64 seconds long. | |
| The RFV series is a combination LED rotating beacon with a 4 channel, MP3 programmable sound unit. | |
| The RT series is a large horn and rotating light combination for increased plant floor coverage. | |
| The RT series is a large horn with MP3 and rotating light combination for increased plant floor coverage. | |
| The WG is a wall-mountable voice synthesizer and LED signal light with MP3 technology. It provides audible messages and visual alerts in locations such as airports, office buildings, hospitals, etc. |