Patlite (USA) Corporation LIGHT TOWER,4-LIGHT,24V AC/DC,RED,YELLOW,GREEN,BLUE,POLE MOUNT LCE-402UFB-RYGB

Description
Diameter Size: 40 mm (1.57 In.) Voltage: 24 VAC/VDC Colors Available: Red, Yellow, Green, Blue and Clear. LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) UL Component Recognized CE Compliant IP-65 Rated Pre-Wired and Pre-Assembled for Easy Ordering and Installation Comes with 3 Meter (10 Foot) Sleeved Cable NPN and PNP Open Collector Compatible FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 85 dB (at 1 m). Pole Mount Versions Include 300 mm (11-3⁄4 In.) Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers Optional Mounting Brackets Available
Description
Diameter Size: 40 mm (1.57 In.) Voltage: 24 VAC/VDC Colors Available: Red, Yellow, Green, Blue and Clear. LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) UL Component Recognized CE Compliant IP-65 Rated Pre-Wired and Pre-Assembled for Easy Ordering and Installation Comes with 3 Meter (10 Foot) Sleeved Cable NPN and PNP Open Collector Compatible FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 85 dB (at 1 m). Pole Mount Versions Include 300 mm (11-3⁄4 In.) Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers Optional Mounting Brackets Available

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,4-LIGHT,24V AC/DC,RED,YELLOW,GREEN,BLUE,POLE MOUNT - 70038679 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,4-LIGHT,24V AC/DC,RED,YELLOW,GREEN,BLUE,POLE MOUNT
70038679
LIGHT TOWER,4-LIGHT,24V AC/DC,RED,YELLOW,GREEN,BLUE,POLE MOUNT 70038679
Diameter Size: 40 mm (1.57 In.) Voltage: 24 VAC/VDC Colors Available: Red, Yellow, Green, Blue and Clear. LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) UL Component Recognized CE Compliant IP-65 Rated Pre-Wired and Pre-Assembled for Easy Ordering and Installation Comes with 3 Meter (10 Foot) Sleeved Cable NPN and PNP Open Collector Compatible FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 85 dB (at 1 m). Pole Mount Versions Include 300 mm (11-3⁄4 In.) Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers Optional Mounting Brackets Available

  • Diameter Size: 40 mm (1.57 In.)
  • Voltage: 24 VAC/VDC
  • Colors Available: Red, Yellow, Green, Blue and Clear.
  • LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules)
  • UL Component Recognized
  • CE Compliant
  • IP-65 Rated
  • Pre-Wired and Pre-Assembled for Easy Ordering and Installation
  • Comes with 3 Meter (10 Foot) Sleeved Cable
  • NPN and PNP Open Collector Compatible
  • FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 85 dB (at 1 m).
  • Pole Mount Versions Include 300 mm (11-3⁄4 In.) Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
  • Optional Mounting Brackets Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038679
Product Name LIGHT TOWER,4-LIGHT,24V AC/DC,RED,YELLOW,GREEN,BLUE,POLE MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

120V AC Panel Mount Beacon - 855PB-B10LE322 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Green
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details