Patlite (USA) Corporation LIGHT TOWER,2-LIGHT,24V AC/DC,RED,GREEN,DIRECT MOUNT LME-202W-RG

Description
The LME 60 mm diameter light tower series is interchangeable and stackable. The units are completely pre-wired and pre-assembled for easy installation. IP65 Environment Protection, NEMA-Type 4, 4x and 13 Rated (Excluding LME-L and LME-FBL) Ultra Bright LEDs Fast and Easy Assembly Aluminum Pole, Steel Pole and Direct Mount Versions Available in 24 VAC/VDC and 120 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 90 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear Optional Mounting Brackets Available CE Compliant, UL/C-UL Component Recognized
Description
The LME 60 mm diameter light tower series is interchangeable and stackable. The units are completely pre-wired and pre-assembled for easy installation. IP65 Environment Protection, NEMA-Type 4, 4x and 13 Rated (Excluding LME-L and LME-FBL) Ultra Bright LEDs Fast and Easy Assembly Aluminum Pole, Steel Pole and Direct Mount Versions Available in 24 VAC/VDC and 120 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 90 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear Optional Mounting Brackets Available CE Compliant, UL/C-UL Component Recognized

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,2-LIGHT,24V AC/DC,RED,GREEN,DIRECT MOUNT - 70038815 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,2-LIGHT,24V AC/DC,RED,GREEN,DIRECT MOUNT
70038815
LIGHT TOWER,2-LIGHT,24V AC/DC,RED,GREEN,DIRECT MOUNT 70038815
The LME 60 mm diameter light tower series is interchangeable and stackable. The units are completely pre-wired and pre-assembled for easy installation. IP65 Environment Protection, NEMA-Type 4, 4x and 13 Rated (Excluding LME-L and LME-FBL) Ultra Bright LEDs Fast and Easy Assembly Aluminum Pole, Steel Pole and Direct Mount Versions Available in 24 VAC/VDC and 120 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 90 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear Optional Mounting Brackets Available CE Compliant, UL/C-UL Component Recognized

The LME 60 mm diameter light tower series is interchangeable and stackable. The units are completely pre-wired and pre-assembled for easy installation.

  • IP65 Environment Protection, NEMA-Type 4, 4x and 13 Rated (Excluding LME-L and LME-FBL)
  • Ultra Bright LEDs
  • Fast and Easy Assembly
  • Aluminum Pole, Steel Pole and Direct Mount Versions
  • Available in 24 VAC/VDC and 120 VAC Versions
  • FB Types Include Two Selectable, Single-Tone Intermittent Alarms with Adjustable Volume to 90 dB (at 1 m)
  • Colors Available: Red, Yellow, Green, Blue and Clear
  • Optional Mounting Brackets Available
  • CE Compliant, UL/C-UL Component Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038815
Product Name LIGHT TOWER,2-LIGHT,24V AC/DC,RED,GREEN,DIRECT MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-QC-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
Smoke Alarms - 2309304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details