Patlite (USA) Corporation Datasheets for Stack Lights and Machine Lights
Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations.
Stack Lights and Machine Lights: Learn more
| Product Name | Notes |
|---|---|
| CC-Link supported Signal Tower for Open-field Network. | |
| Explosion-safety : CE Ex II 3 GD; Ex nA II T4; Ex tD A22 IP65 T85℃ Standards : CE compliance in accordance to ATEX. Zone classification : Suitable for Zone... | |
| High-quality MP3-supported voice and sound module replays 1 alarm or message from up to 4 selections, with 32 seconds of total program time. Designed to mount on top of the... | |
| LU5 Series - Medium size Modular System Indicating Light. | |
| Slim LED tower with silver-colored body and a compact design at 30mm (1-1/4-inch) diameter, Body Length 220mm. | |
| Slim LED tower with silver-colored body and a compact design at 30mm (1-1/4-inch) diameter, Body Length 45mm. | |
| Stackable LED strobe module saves energy and requires low maintenance. | |
| The dome shape of the PES provides increased visibility from the top and sides, while the LEDs provide years of maintenance-free operation with three different flash rates to choose from. | |
| The dome shape of the PEW provides increased visibility from the top and sides, while the LEDs provide years of maintenance-free operation with three different flash rates to choose from. | |
| The EDLM is an innovative 3 tier LED signal tower enclosed in a housing designed specifically for use in potentially flammable and explosive atmospheres. The EDLM is compliant to IEC... | |
| The EDWM is an innovative 5 tier LED signal tower enclosed in a housing designed specifically for use in potentially flammable and explosive atmospheres. The EDWM is compliant to ANSI... | |
| The HSST kit is a low cost complete turn-key solution for manually controlling a pre-assembled, pre-wired 3 stack light tower. The kit includes a 3 stack LED tower, pole, control... | |
| The KHE is an LED beacon featuring three selectable light patterns of Strobe, Flashing or Virtual-rotation for diversified uses. The clear lens makes it easier to see the light, even... | |
| The large diameter of the LGE offers a modular design and with its increased visibility at distances, is suitable for large machines. | |
| The LCE Series features low maintenance and energy efficiency using the latest in LED technology | |
| The LCE-U Series is a silver-color body LED towers that is versatile and attractive. | |
| The LCS is an LED Signal Tower with a short body, featuring high quality, low price and highly visible reflective system (LCS-U is available) | |
| The LE Series offers a wide voltage range and an improved alarm and LED system | |
| The LE-D3 Series, offered as a direct mount or pole mount, is a DeviceNet (TM) supported system for industrial network connections to illiminate the high cost of conventional wiring. | |
| The LES Series is a quality, cost saving, LED signal tower with prices below incandescant. | |
| The LKEH series is a large horn and signal tower combination that supplies greater sound and capability. In order for LKEH-FV to use, you would need to get Playlist Editor... | |
| The LKEH series is a large horn and signal tower combination that supplies greater sound and capability. | |
| The LME Series Signal Tower, with a protection rating of IP65 | |
| The LME-N Series is a black-color body LED tower that is versatile and attractive. | |
| The LME-Q series - four colors in one module | |
| The LME-S series - three colors in one module | |
| The LME-U Series is a silver-color body LED tower that is versatile and attractive. | |
| The LMS is an LED Signal Tower with a short body, featuring high quality, low price and highly visible reflective system | |
| The LMS-U Series is a silver-color body LED tower that is versatile and attractive. | |
| The ME Series are direct mounted super slim lights with rust free aluminum bodies. LED module lenses are clear and turn color when activated. | |
| The MES Series are direct mounted super slim lights with rust free aluminum bodies. LED module lenses are clear and turn color when activated. | |
| The PHE-3FB is a Signal Tower with a serial interface to control a three tiered signal tower via a SERIAL RS232C connection. Connect this unit to the RS-232C port on... | |
| The WE Series is a chrome-plated, slim-styled body "half-moon" signal tower to integrate seamlessly with equipment. | |
| The WEP Series is an ivory colored, slim-styled body "half-moon" signal tower to integrate seamlessly with equipment. | |
| The WEP-D3 Series, is a wall-mount signal tower supporting the DeviceNet(TM) system for industrial network connections to illiminate the high cost of conventional wiring. | |
| The WME-A Wall-Mount Series solves your space problems! This LED-based model is designed for easy mounting to save you both time and money. | |
| This compact LED beacon is designed for a long service life, easy installation and excellent protection against moisture and dust with a protection rating of IP65. | |
| This Modular System indicating light is perfect for OEMs that offer different multi-stack versions in their machine design. | |
| This Modular System indicating light with black body is perfect for OEMs that offer different multi-stack versions in their machine design. | |
| This Modular System indicating light with silver body is perfect for OEMs that offer different multi-stack versions in their machine design. | |
| Versatile LED Signal Tower silver-body featuring high quality and low price. |