Patlite (USA) Corporation LED,24V DC,RED LU5-E-R

Description
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
Description
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools

Suppliers

Company
Product
Description
Supplier Links
LED,24V DC,RED - 70038695 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED,24V DC,RED
70038695
LED,24V DC,RED 70038695
θ50 mm (2 in) Colors Available: Red, Yellow, Green, Blue and Clear No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block NPN or PNP Open Collector Compatible FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools

  • Θ50 mm (2 in)
  • Colors Available: Red, Yellow, Green, Blue and Clear
  • No Tools Required to Assemble
  • Easy Wiring with Spring Loaded Terminal Block
  • NPN or PNP Open Collector Compatible
  • FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 85 dB (at 1 m), and Light Has 60 Flashes Per Minute
  • Long Lasting, Bright LEDs
  • Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038695
Product Name LED,24V DC,RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 12V DC Industrial Horn - 855H-BCD12ADR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
151XST Hazardous Location Strobe Lights - 151XST-S12-24G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Beacons - 2222466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Green; Green
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details