Patlite (USA) Corporation LIGHT TOWER,2-LIGHT,90 TO 250V AC,RED,GREEN,POLE MOUNT LCE-2M2FB-RG

Description
Size: 40 mm Diameter Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules) Units Are Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers New Independent Control of Individual Light Modules NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type) All Models Are CE Compliant LCE and FB/FBW Types: Meet IP-54 LCE-W: Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Optional Mounting Brackets Available
Description
Size: 40 mm Diameter Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules) Units Are Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers New Independent Control of Individual Light Modules NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type) All Models Are CE Compliant LCE and FB/FBW Types: Meet IP-54 LCE-W: Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Optional Mounting Brackets Available

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,2-LIGHT,90 TO 250V AC,RED,GREEN,POLE MOUNT - 70038653 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,2-LIGHT,90 TO 250V AC,RED,GREEN,POLE MOUNT
70038653
LIGHT TOWER,2-LIGHT,90 TO 250V AC,RED,GREEN,POLE MOUNT 70038653
Size: 40 mm Diameter Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m) Colors Available: Red, Yellow, Green, Blue and Clear LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules) Units Are Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers New Independent Control of Individual Light Modules NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type) All Models Are CE Compliant LCE and FB/FBW Types: Meet IP-54 LCE-W: Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Optional Mounting Brackets Available

  • Size: 40 mm Diameter
  • Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions
  • FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m)
  • Colors Available: Red, Yellow, Green, Blue and Clear
  • LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules)
  • Units Are Shipped Completely Pre-Wired and Pre-Assembled
  • Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
  • New Independent Control of Individual Light Modules
  • NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type)
  • All Models Are CE Compliant
  • LCE and FB/FBW Types: Meet IP-54
  • LCE-W: Meets IP-65
  • NEMA Rated: NEMA Type 4, 4X, 13
  • Optional Mounting Brackets Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038653
Product Name LIGHT TOWER,2-LIGHT,90 TO 250V AC,RED,GREEN,POLE MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2205024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details