Patlite (USA) Corporation LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,WALL MOUNT WEP-302-RYG

Description
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Ultra-Slim Profile (37.5 mm) Unit Is Designed to Smoothly Integrate with Your Equipment All New Light Design Uses "Side Projection" (Pat. Pend.) LED's and "Super Clear" Lenses Available In Two Finishes, Cream (WEP) and Chrome-Plated (WE) IP-65 Rating (IP-54 for FB Version) for Washdown and Cleanroom Environments FB Version Features a Flashing Circuit and Two-Tone Integral Audible Alarm (90 dB/m) Open-Collector Compatibility Allows Direct Drive Via a PLC Available In 3, 4 or 5-Tier Styles In 24 VAC/VDC
Description
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Ultra-Slim Profile (37.5 mm) Unit Is Designed to Smoothly Integrate with Your Equipment All New Light Design Uses "Side Projection" (Pat. Pend.) LED's and "Super Clear" Lenses Available In Two Finishes, Cream (WEP) and Chrome-Plated (WE) IP-65 Rating (IP-54 for FB Version) for Washdown and Cleanroom Environments FB Version Features a Flashing Circuit and Two-Tone Integral Audible Alarm (90 dB/m) Open-Collector Compatibility Allows Direct Drive Via a PLC Available In 3, 4 or 5-Tier Styles In 24 VAC/VDC

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,WALL MOUNT - 70038749 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,WALL MOUNT
70038749
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,WALL MOUNT 70038749
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Ultra-Slim Profile (37.5 mm) Unit Is Designed to Smoothly Integrate with Your Equipment All New Light Design Uses "Side Projection" (Pat. Pend.) LED's and "Super Clear" Lenses Available In Two Finishes, Cream (WEP) and Chrome-Plated (WE) IP-65 Rating (IP-54 for FB Version) for Washdown and Cleanroom Environments FB Version Features a Flashing Circuit and Two-Tone Integral Audible Alarm (90 dB/m) Open-Collector Compatibility Allows Direct Drive Via a PLC Available In 3, 4 or 5-Tier Styles In 24 VAC/VDC

“Super Clear” lenses and unique finishes offer seamless integration with existing equipment.

  • Ultra-Slim Profile (37.5 mm) Unit Is Designed to Smoothly Integrate with Your Equipment
  • All New Light Design Uses "Side Projection" (Pat. Pend.) LED's and "Super Clear" Lenses
  • Available In Two Finishes, Cream (WEP) and Chrome-Plated (WE)
  • IP-65 Rating (IP-54 for FB Version) for Washdown and Cleanroom Environments
  • FB Version Features a Flashing Circuit and Two-Tone Integral Audible Alarm (90 dB/m)
  • Open-Collector Compatibility Allows Direct Drive Via a PLC
  • Available In 3, 4 or 5-Tier Styles In 24 VAC/VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038749
Product Name LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,WALL MOUNT
Mounting Wall
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Beacons - 2222471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Red; Red
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details