Patlite (USA) Corporation LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,DIRECT MOUNT MP-302-RYG

Description
Diameter Size: 30 mm (1-1⁄4 In.) ABS Resin Body is Available in 220 mm (8.66 In.) Standard Length (MP) or 45 mm (1.77 In.) Short Body (MPS) Voltage: 24 VAC LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) Colors Available: Red, Yellow, Green, Blue and Clear UL Component Recognized CE Compliant IP-65 Rated NPN and PNP Open Collector Transistor Compatible All Models Are Shipped Pre-Wired and Pre-Assembled for Easy Ordering and Installation Includes Hex Nut and Washer Can Be Mounted on a Flat Surface with a Single Hole Patented PATLITE LED Modules Provide the Highest Level of Visibility LEDs with Long Life, Low Power Consumption, and Low Maintenance Optional Mounting Brackets Are Available All Clear Lenses (No Color Until Power is Supplied) Are Available By Special Order
Description
Diameter Size: 30 mm (1-1⁄4 In.) ABS Resin Body is Available in 220 mm (8.66 In.) Standard Length (MP) or 45 mm (1.77 In.) Short Body (MPS) Voltage: 24 VAC LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) Colors Available: Red, Yellow, Green, Blue and Clear UL Component Recognized CE Compliant IP-65 Rated NPN and PNP Open Collector Transistor Compatible All Models Are Shipped Pre-Wired and Pre-Assembled for Easy Ordering and Installation Includes Hex Nut and Washer Can Be Mounted on a Flat Surface with a Single Hole Patented PATLITE LED Modules Provide the Highest Level of Visibility LEDs with Long Life, Low Power Consumption, and Low Maintenance Optional Mounting Brackets Are Available All Clear Lenses (No Color Until Power is Supplied) Are Available By Special Order

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,DIRECT MOUNT - 70038635 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,DIRECT MOUNT
70038635
LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,DIRECT MOUNT 70038635
Diameter Size: 30 mm (1-1⁄4 In.) ABS Resin Body is Available in 220 mm (8.66 In.) Standard Length (MP) or 45 mm (1.77 In.) Short Body (MPS) Voltage: 24 VAC LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules) Colors Available: Red, Yellow, Green, Blue and Clear UL Component Recognized CE Compliant IP-65 Rated NPN and PNP Open Collector Transistor Compatible All Models Are Shipped Pre-Wired and Pre-Assembled for Easy Ordering and Installation Includes Hex Nut and Washer Can Be Mounted on a Flat Surface with a Single Hole Patented PATLITE LED Modules Provide the Highest Level of Visibility LEDs with Long Life, Low Power Consumption, and Low Maintenance Optional Mounting Brackets Are Available All Clear Lenses (No Color Until Power is Supplied) Are Available By Special Order

  • Diameter Size: 30 mm (1-1⁄4 In.)
  • ABS Resin Body is Available in 220 mm (8.66 In.) Standard Length (MP) or 45 mm (1.77 In.) Short Body (MPS)
  • Voltage: 24 VAC
  • LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 LED Modules)
  • Colors Available: Red, Yellow, Green, Blue and Clear
  • UL Component Recognized
  • CE Compliant
  • IP-65 Rated
  • NPN and PNP Open Collector Transistor Compatible
  • All Models Are Shipped Pre-Wired and Pre-Assembled for Easy Ordering and Installation
  • Includes Hex Nut and Washer
  • Can Be Mounted on a Flat Surface with a Single Hole
  • Patented PATLITE LED Modules Provide the Highest Level of Visibility
  • LEDs with Long Life, Low Power Consumption, and Low Maintenance
  • Optional Mounting Brackets Are Available
  • All Clear Lenses (No Color Until Power is Supplied) Are Available By Special Order
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038635
Product Name LIGHT TOWER,3 - LIGHT,24V AC/DC,RED,YELLOW,GREEN,DIRECT MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-Y-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
240V AC Panel Mount Beacon - 855PB-B20SE622 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details