Patlite (USA) Corporation LIGHT TOWER,3-LIGHT,120VAC,RED,YELLOW,GREEN,BRACKET MOUNT HSST-312-RYG

Description
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Features Size: 50 mm Diameter LED Illuminating Light Offers Maintenance Free Operation AC Power Adapter Makes Setup Easy in Any Location (UL Listed) Control Box Comes with 3 Push Button Switches 2-Position-In-1 Mounting Bracket (Max. Width 2") Available in Only Red, Yellow, Green Combination with Clear Lenses Light Can Be Mounted from Switchbox at a Custom Distance (at 10 Ft. Increments.) *with Option 10 Ft. Lead Cable Extension (DT-HSST-10) Application Examples Assembly Workstation Process Indicator Office and Warehouse Employee Status Indicator Light Cashier and Bank Teller Availability Light Any Type of Manually Operated Assembly Shop Model No. HSST-312-RYG Kit Includes 3 LED Light Signal Device in Red, Yellow, and Green with 4 Ft. Lead Cable 120 Volt AC Power Adapter (6 Ft. Cord Length) 3 Button Switchbox with Mounting Screws 2 Position Mounting Bracket with 2 Adjustment Screws 3 Inch and 12 Inch Mounting Poles
Description
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Features Size: 50 mm Diameter LED Illuminating Light Offers Maintenance Free Operation AC Power Adapter Makes Setup Easy in Any Location (UL Listed) Control Box Comes with 3 Push Button Switches 2-Position-In-1 Mounting Bracket (Max. Width 2") Available in Only Red, Yellow, Green Combination with Clear Lenses Light Can Be Mounted from Switchbox at a Custom Distance (at 10 Ft. Increments.) *with Option 10 Ft. Lead Cable Extension (DT-HSST-10) Application Examples Assembly Workstation Process Indicator Office and Warehouse Employee Status Indicator Light Cashier and Bank Teller Availability Light Any Type of Manually Operated Assembly Shop Model No. HSST-312-RYG Kit Includes 3 LED Light Signal Device in Red, Yellow, and Green with 4 Ft. Lead Cable 120 Volt AC Power Adapter (6 Ft. Cord Length) 3 Button Switchbox with Mounting Screws 2 Position Mounting Bracket with 2 Adjustment Screws 3 Inch and 12 Inch Mounting Poles

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,3-LIGHT,120VAC,RED,YELLOW,GREEN,BRACKET MOUNT - 70038699 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,3-LIGHT,120VAC,RED,YELLOW,GREEN,BRACKET MOUNT
70038699
LIGHT TOWER,3-LIGHT,120VAC,RED,YELLOW,GREEN,BRACKET MOUNT 70038699
“Super Clear” lenses and unique finishes offer seamless integration with existing equipment. Features Size: 50 mm Diameter LED Illuminating Light Offers Maintenance Free Operation AC Power Adapter Makes Setup Easy in Any Location (UL Listed) Control Box Comes with 3 Push Button Switches 2-Position-In-1 Mounting Bracket (Max. Width 2") Available in Only Red, Yellow, Green Combination with Clear Lenses Light Can Be Mounted from Switchbox at a Custom Distance (at 10 Ft. Increments.) *with Option 10 Ft. Lead Cable Extension (DT-HSST-10) Application Examples Assembly Workstation Process Indicator Office and Warehouse Employee Status Indicator Light Cashier and Bank Teller Availability Light Any Type of Manually Operated Assembly Shop Model No. HSST-312-RYG Kit Includes 3 LED Light Signal Device in Red, Yellow, and Green with 4 Ft. Lead Cable 120 Volt AC Power Adapter (6 Ft. Cord Length) 3 Button Switchbox with Mounting Screws 2 Position Mounting Bracket with 2 Adjustment Screws 3 Inch and 12 Inch Mounting Poles

“Super Clear” lenses and unique finishes offer seamless integration with existing equipment.
Features

  • Size: 50 mm Diameter
  • LED Illuminating Light Offers Maintenance Free Operation
  • AC Power Adapter Makes Setup Easy in Any Location (UL Listed)
  • Control Box Comes with 3 Push Button Switches
  • 2-Position-In-1 Mounting Bracket (Max. Width 2")
  • Available in Only Red, Yellow, Green Combination with Clear Lenses
  • Light Can Be Mounted from Switchbox at a Custom Distance (at 10 Ft. Increments.) *with Option 10 Ft. Lead Cable Extension (DT-HSST-10)
    Application Examples
  • Assembly Workstation Process Indicator
  • Office and Warehouse Employee Status Indicator Light
  • Cashier and Bank Teller Availability Light
  • Any Type of Manually Operated Assembly Shop
    Model No. HSST-312-RYG Kit Includes
  • 3 LED Light Signal Device in Red, Yellow, and Green with 4 Ft. Lead Cable
  • 120 Volt AC Power Adapter (6 Ft. Cord Length)
  • 3 Button Switchbox with Mounting Screws
  • 2 Position Mounting Bracket with 2 Adjustment Screws
  • 3 Inch and 12 Inch Mounting Poles
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038699
Product Name LIGHT TOWER,3-LIGHT,120VAC,RED,YELLOW,GREEN,BRACKET MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2222018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Green; Green
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
121SLED Vitalite® Rotating LED Warning Lights - 121SLED-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details