Patlite (USA) Corporation Indicating Light, 50mm,24VAC/VDC,Short Body,Red,Steel Pole Mount,Continuous LED LES-102A-R

Description
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized
Description
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized

Suppliers

Company
Product
Description
Supplier Links
Indicating Light, 50mm,24VAC/VDC,Short Body,Red,Steel Pole Mount,Continuous LED - 70038839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicating Light, 50mm,24VAC/VDC,Short Body,Red,Steel Pole Mount,Continuous LED
70038839
Indicating Light, 50mm,24VAC/VDC,Short Body,Red,Steel Pole Mount,Continuous LED 70038839
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized

  • 50 mm Diameter
  • 24 VAC/VDC
  • Bright, Low Power, Long Lasting LED
  • Units Shipped Completely Pre-Wired and Pre-Assembled
  • Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket
  • NPN or PNP Open Collector Compatible
  • IP54 for Direct Mount and IP-23 for Pole Mount
  • CE and RoHS Compliant, and UL, cUL Component Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038839
Product Name Indicating Light, 50mm,24VAC/VDC,Short Body,Red,Steel Pole Mount,Continuous LED
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-QC-120-240-S - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details