Patlite (USA) Corporation Indicator Light,50mm,,24VAC/VDC,Short Body,Steel Pole Mount,LED, Red, Yellow LES-202A-RY

Description
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized
Description
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized

Suppliers

Company
Product
Description
Supplier Links
Indicator Light,50mm,,24VAC/VDC,Short Body,Steel Pole Mount,LED, Red, Yellow - 70038841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator Light,50mm,,24VAC/VDC,Short Body,Steel Pole Mount,LED, Red, Yellow
70038841
Indicator Light,50mm,,24VAC/VDC,Short Body,Steel Pole Mount,LED, Red, Yellow 70038841
50 mm Diameter 24 VAC/VDC Bright, Low Power, Long Lasting LED Units Shipped Completely Pre-Wired and Pre-Assembled Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket NPN or PNP Open Collector Compatible IP54 for Direct Mount and IP-23 for Pole Mount CE and RoHS Compliant, and UL, cUL Component Recognized

  • 50 mm Diameter
  • 24 VAC/VDC
  • Bright, Low Power, Long Lasting LED
  • Units Shipped Completely Pre-Wired and Pre-Assembled
  • Pole Mount Version Includes a 300 mm Steel Pole with L-Bracket
  • NPN or PNP Open Collector Compatible
  • IP54 for Direct Mount and IP-23 for Pole Mount
  • CE and RoHS Compliant, and UL, cUL Component Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038841
Product Name Indicator Light,50mm,,24VAC/VDC,Short Body,Steel Pole Mount,LED, Red, Yellow
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 2205019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Rotating
Color Blue; Blue
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details