LCE-1M2FBW-R -- LIGHT TOWER,1-LIGHT,90 TO 250V AC,RED,DIRECT MOUNT
Patlite (USA) CorporationLIGHT TOWER,1-LIGHT,90 TO 250V AC,RED,DIRECT MOUNTLCE-1M2FBW-R
Description
Size: 40 mm Diameter
Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions
FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m)
Colors Available: Red, Yellow, Green, Blue and Clear
LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules)
Units Are Shipped Completely Pre-Wired and Pre-Assembled
Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
New Independent Control of Individual Light Modules
NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type)
All Models Are CE Compliant
LCE and FB/FBW Types: Meet IP-54
LCE-W: Meets IP-65
NEMA Rated: NEMA Type 4, 4X, 13
Optional Mounting Brackets Available
Allied Electronics, Inc.
Done
Description
Size: 40 mm Diameter
Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions
FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m)
Colors Available: Red, Yellow, Green, Blue and Clear
LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules)
Units Are Shipped Completely Pre-Wired and Pre-Assembled
Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
New Independent Control of Individual Light Modules
NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type)
All Models Are CE Compliant
LCE and FB/FBW Types: Meet IP-54
LCE-W: Meets IP-65
NEMA Rated: NEMA Type 4, 4X, 13
Optional Mounting Brackets Available
LIGHT TOWER,1-LIGHT,90 TO 250V AC,RED,DIRECT MOUNT
70038663
LIGHT TOWER,1-LIGHT,90 TO 250V AC,RED,DIRECT MOUNT
70038663
Size: 40 mm Diameter
Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions
FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m)
Colors Available: Red, Yellow, Green, Blue and Clear
LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules)
Units Are Shipped Completely Pre-Wired and Pre-Assembled
Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
New Independent Control of Individual Light Modules
NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type)
All Models Are CE Compliant
LCE and FB/FBW Types: Meet IP-54
LCE-W: Meets IP-65
NEMA Rated: NEMA Type 4, 4X, 13
Optional Mounting Brackets Available
Size: 40 mm Diameter
Available in 24 VAC/VDC and "Free-Voltage" 90-250 VAC Versions
FB Types Include Two Selectable, Single-Tone Intermittent Alarms With Adjustable Volume to 85 dB (at 1 m)
Colors Available: Red, Yellow, Green, Blue and Clear
LED Modules Are Interchangeable and Stackable After Purchase (Up to 5 Modules)
Units Are Shipped Completely Pre-Wired and Pre-Assembled
Pole Mount Versions Include 300 mm Steel Pole and Mounting Bracket (SZ-012) with Nuts and Washers
New Independent Control of Individual Light Modules
NPN or PNP Open Collector Compatible (24 V Type), and NPN Open Collector Compatible (90-250 V Type)
All Models Are CE Compliant
LCE and FB/FBW Types: Meet IP-54
LCE-W: Meets IP-65
NEMA Rated: NEMA Type 4, 4X, 13
Optional Mounting Brackets Available
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Warning Lights
Product Number
70038663
Product Name
LIGHT TOWER,1-LIGHT,90 TO 250V AC,RED,DIRECT MOUNT