Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
PATLITE (USA) CORPORATION
PHC-100A -- 40MM-PHC-100A, PC CONTROL INTERFACE CONVERTER
Patlite (USA) Corporation
40MM-PHC-100A, PC Control Interface Converter
PHC-100A
Description
40MM-PHC-100A, PC Control Interface Converter
Allied Electronics, Inc.
Done
Description
40MM-PHC-100A, PC Control Interface Converter
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
40MM-PHC-100A, PC Control Interface Converter
70038960
40MM-PHC-100A, PC Control Interface Converter
70038960
40MM-PHC-100A, PC Control Interface Converter
40MM-PHC-100A, PC Control Interface Converter
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Warning Lights
Product Number
70038960
Product Name
40MM-PHC-100A, PC Control Interface Converter
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
120mm Industrial Beacon 120 mm Beacon
855BM-N12FH4
View Details
Federal Signal Corporation - Industrial Signaling and Systems
DurAlert™ Audible and Visual Signal
DRTX-AV-024A
Specs
Mounting
Surface,Wall,Panel
Features
Outdoor Rated
Agency Approvals
UL; ULC; CE,UKCA,UL,cUL
View Details
RS Components, Ltd.
Sounder Beacons
1931066
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; 1/2 Hz (30 FPM), Continuous, Flashing 1 Hz (60 FPM)
Color
Clear; Red; Amber; Green; Blue; Magenta, Red, Blue, Clear, Green, Amber
View Details
CO2Meter.com
Oxygen Deficiency Depletion Safety Alarm
Specs
Visual Indicators
Combination
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details