Patlite (USA) Corporation LIGHT TOWER,24V DC,DIRECT MOUNT LU7-02

Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required
Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

Suppliers

Company
Product
Description
Supplier Links
LIGHT TOWER,24V DC,DIRECT MOUNT - 70038734 - Allied Electronics, Inc.
Fort Worth, TX, USA
LIGHT TOWER,24V DC,DIRECT MOUNT
70038734
LIGHT TOWER,24V DC,DIRECT MOUNT 70038734
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

  • Size: 70 mm Diameter
  • No Tools Required to Assemble
  • Easy Wiring with Spring Loaded Terminal Block
  • Available in 24 VDC or 90-250 VAC
  • NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type)
  • FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute
  • Pole Mount Options Available: SZ-50L, SZ-50T
  • Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools
  • Meets IP-65
  • NEMA Rated: NEMA Type 4, 4X, 13
  • Assembly Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038734
Product Name LIGHT TOWER,24V DC,DIRECT MOUNT
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024B-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Sounder Beacons - 1931043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Continuous, Flashing 0.5 Hz, Flashing 1 Hz
Color Amber; Amber
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details