Patlite (USA) Corporation LED Module,Clear,24V DC LU7-E-C

Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required
Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

Suppliers

Company
Product
Description
Supplier Links
LED Module,Clear,24V DC - 70038742 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Module,Clear,24V DC
70038742
LED Module,Clear,24V DC 70038742
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

  • Size: 70 mm Diameter
  • No Tools Required to Assemble
  • Easy Wiring with Spring Loaded Terminal Block
  • Available in 24 VDC or 90-250 VAC
  • NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type)
  • FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute
  • Pole Mount Options Available: SZ-50L, SZ-50T
  • Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools
  • Meets IP-65
  • NEMA Rated: NEMA Type 4, 4X, 13
  • Assembly Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038742
Product Name LED Module,Clear,24V DC
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Sounder Beacons - 1999772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-QC-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details