Patlite (USA) Corporation LED;PC CONTROLLED SIGNAL TOWER RYG PHE-3FBE1-RYG

Description
Features Size: 40 mm (1.57 In.) Diameter Colors Available: Red, Yellow, Green Connects to PC Via RS232C Port or with USB Converter (Not Included) Easy to Program Up to 8 Output Functions Available LED with Double Reflection Creates a Full, Brilliant Color Two Selectable Single-Tone Alarms with Adjustable Volume Up to 85 dB @ 1 m Reset Button Restores System to Original Status Center Negative Power Supply AC Adapter Included
Description
Features Size: 40 mm (1.57 In.) Diameter Colors Available: Red, Yellow, Green Connects to PC Via RS232C Port or with USB Converter (Not Included) Easy to Program Up to 8 Output Functions Available LED with Double Reflection Creates a Full, Brilliant Color Two Selectable Single-Tone Alarms with Adjustable Volume Up to 85 dB @ 1 m Reset Button Restores System to Original Status Center Negative Power Supply AC Adapter Included

Suppliers

Company
Product
Description
Supplier Links
LED;PC CONTROLLED SIGNAL TOWER RYG - 70038897 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED;PC CONTROLLED SIGNAL TOWER RYG
70038897
LED;PC CONTROLLED SIGNAL TOWER RYG 70038897
Features Size: 40 mm (1.57 In.) Diameter Colors Available: Red, Yellow, Green Connects to PC Via RS232C Port or with USB Converter (Not Included) Easy to Program Up to 8 Output Functions Available LED with Double Reflection Creates a Full, Brilliant Color Two Selectable Single-Tone Alarms with Adjustable Volume Up to 85 dB @ 1 m Reset Button Restores System to Original Status Center Negative Power Supply AC Adapter Included

Features

  • Size: 40 mm (1.57 In.) Diameter
  • Colors Available: Red, Yellow, Green
  • Connects to PC Via RS232C Port or with USB Converter (Not Included)
  • Easy to Program
  • Up to 8 Output Functions Available
  • LED with Double Reflection Creates a Full, Brilliant Color
  • Two Selectable Single-Tone Alarms with Adjustable Volume Up to 85 dB @ 1 m
  • Reset Button Restores System to Original Status
  • Center Negative Power Supply AC Adapter Included
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038897
Product Name LED;PC CONTROLLED SIGNAL TOWER RYG
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Sounder Beacons - 104167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details