Patlite (USA) Corporation LED Module,RED,24V DC LU7-E-R

Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required
Description
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

Suppliers

Company
Product
Description
Supplier Links
LED Module,RED,24V DC - 70038738 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Module,RED,24V DC
70038738
LED Module,RED,24V DC 70038738
Size: 70 mm Diameter No Tools Required to Assemble Easy Wiring with Spring Loaded Terminal Block Available in 24 VDC or 90-250 VAC NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type) FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA Rated: NEMA Type 4, 4X, 13 Assembly Required

  • Size: 70 mm Diameter
  • No Tools Required to Assemble
  • Easy Wiring with Spring Loaded Terminal Block
  • Available in 24 VDC or 90-250 VAC
  • NPN or PNP Open Collector Compatible (24 VDC Type), and NPN Open Collector Compatible (90-250 VAC Type)
  • FB Type: Two Selectable Single-Tone Alarms, One Intermittent and One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute
  • Pole Mount Options Available: SZ-50L, SZ-50T
  • Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools
  • Meets IP-65
  • NEMA Rated: NEMA Type 4, 4X, 13
  • Assembly Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70038738
Product Name LED Module,RED,24V DC
Mounting Pole
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
371LED Commander® LED Rotating Warning Beacons - 371LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details