Micro Sensor Co., Ltd. Submersible Level Transmitter for Fuel and Chemicals Measurement MPM426W Series

Description
MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a special digital compensation circuit that is packaged in rugged stainless steel housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level transmitters are also applicable for other environments with high requirements for wear resistance, protection, or explosion-proof. This product provides an effective solution for users who want to achieve efficient inventory control, transportation, remote monitoring, and overflow protection of assets in storage tanks through intelligent design and transformation. MPM426W series level transmitter is CE, RoHS, IECEX, CSA, and ATEX certificated. · Fully welded structure, FFKM sealing ring and various cables like PUR, PFA optional · Output mode: 4mA~20mA, 1V~5V, 0.5V~4.5V...RS485-Mo dbus, etc. · Magnetic end cap for mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust fluid. Biofuel tank Underground water level in mining areas Wastewater level Fertilizer storage tank
Datasheet
Description
MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a special digital compensation circuit that is packaged in rugged stainless steel housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level transmitters are also applicable for other environments with high requirements for wear resistance, protection, or explosion-proof. This product provides an effective solution for users who want to achieve efficient inventory control, transportation, remote monitoring, and overflow protection of assets in storage tanks through intelligent design and transformation. MPM426W series level transmitter is CE, RoHS, IECEX, CSA, and ATEX certificated. · Fully welded structure, FFKM sealing ring and various cables like PUR, PFA optional · Output mode: 4mA~20mA, 1V~5V, 0.5V~4.5V...RS485-Mo dbus, etc. · Magnetic end cap for mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust fluid. Biofuel tank Underground water level in mining areas Wastewater level Fertilizer storage tank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter for Fuel and Chemicals Measurement - MPM426W Series - Micro Sensor Co., Ltd.
Baoji, China
Submersible Level Transmitter for Fuel and Chemicals Measurement
MPM426W Series
Submersible Level Transmitter for Fuel and Chemicals Measurement MPM426W Series
MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a special digital compensation circuit that is packaged in rugged stainless steel housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level transmitters are also applicable for other environments with high requirements for wear resistance, protection, or explosion-proof. This product provides an effective solution for users who want to achieve efficient inventory control, transportation, remote monitoring, and overflow protection of assets in storage tanks through intelligent design and transformation. MPM426W series level transmitter is CE, RoHS, IECEX, CSA, and ATEX certificated. · Fully welded structure, FFKM sealing ring and various cables like PUR, PFA optional · Output mode: 4mA~20mA, 1V~5V, 0.5V~4.5V...RS485-Mo dbus, etc. · Magnetic end cap for mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom · Low power consumption Used For: Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust fluid. Biofuel tank Underground water level in mining areas Wastewater level Fertilizer storage tank

MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a special digital compensation circuit that is packaged in rugged stainless steel housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level transmitters are also applicable for other environments with high requirements for wear resistance, protection, or explosion-proof. This product provides an effective solution for users who want to achieve efficient inventory control, transportation, remote monitoring, and overflow protection of assets in storage tanks through intelligent design and transformation.
MPM426W series level transmitter is CE, RoHS, IECEX, CSA, and ATEX certificated.


  • · Fully welded structure, FFKM sealing ring and various cables like PUR, PFA optional
  • · Output mode: 4mA~20mA, 1V~5V, 0.5V~4.5V...RS485-Modbus, etc.
  • · Magnetic end cap for mobile tanks measurement and NPT1/4 male thread connection for side mounting of tank bottom
  • · Low power consumption

Used For:

Fuel storage tanks like gasoline, diesel, kerosene. Chemical storage tanks like methanol, ethanol, lubricating oil, diesel exhaust fluid. Biofuel tank Underground water level in mining areas Wastewater level Fertilizer storage tank

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM426W Series
Product Name Submersible Level Transmitter for Fuel and Chemicals Measurement
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details