Micro Sensor Co., Ltd. High Temperature Level Transmitter MPM4810

Description
MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature up to 125C, and ranges up to 200mH2O. · Level: 0m~5m…200mH2O · Temperature: 0~125℃ · Accuracy: ±0.5%FS, ±2℃ Used For: High temperature level transmitter is integrated, anti-corrosive, able to measure level and temperature measurement of liquids up to 125℃, suitable for hot spring and under-ground hot water.
Datasheet
Description
MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature up to 125C, and ranges up to 200mH2O. · Level: 0m~5m…200mH2O · Temperature: 0~125℃ · Accuracy: ±0.5%FS, ±2℃ Used For: High temperature level transmitter is integrated, anti-corrosive, able to measure level and temperature measurement of liquids up to 125℃, suitable for hot spring and under-ground hot water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Level Transmitter - MPM4810 - Micro Sensor Co., Ltd.
Baoji, China
High Temperature Level Transmitter
MPM4810
High Temperature Level Transmitter MPM4810
MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature up to 125C, and ranges up to 200mH2O. · Level: 0m~5m…200mH2O · Temperature: 0~125℃ · Accuracy: ±0.5%FS, ±2℃ Used For: High temperature level transmitter is integrated, anti-corrosive, able to measure level and temperature measurement of liquids up to 125℃, suitable for hot spring and under-ground hot water.

MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature up to 125C, and ranges up to 200mH2O.

  • · Level: 0m~5m…200mH2O
  • · Temperature: 0~125℃
  • · Accuracy: ±0.5%FS, ±2℃

Used For:

High temperature level transmitter is integrated, anti-corrosive, able to measure level and temperature measurement of liquids up to 125℃, suitable for hot spring and under-ground hot water.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4810
Product Name High Temperature Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details