Micro Sensor Co., Ltd. Submersible Level Transmitter MPM489W

Description
MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX explosion-proof and RoHS approved for measuring gasoline, diesel and other media. Custom design is available. It can be also used for water or liquid measure and control of medicine, metallurgy, electricity, mine, city water supply and drainage and hydrology, etc. MPM489W level sensor is a fully sealed submersible level instrument designed for general industrial applications. It contains a piezoresistive pressure sensor of excellent stability and reliability and a dedicated circuit that are housed in a high-strength stainless steel housing. Featured with an integrated structure, and standard outputs, the product is an ideal solution for field service and automation control. The tightly sealed connection between the cable and housing allows long-term service of the sensor in liquids that are compatible with the material. · φ26mm · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.5%FS Used For: Accurate water level transmitter with ATEX explosion-proof certificate can be used for water level measurement of sewage, sea water, underground water as well as chemical plant wasted water.
Datasheet
Description
MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX explosion-proof and RoHS approved for measuring gasoline, diesel and other media. Custom design is available. It can be also used for water or liquid measure and control of medicine, metallurgy, electricity, mine, city water supply and drainage and hydrology, etc. MPM489W level sensor is a fully sealed submersible level instrument designed for general industrial applications. It contains a piezoresistive pressure sensor of excellent stability and reliability and a dedicated circuit that are housed in a high-strength stainless steel housing. Featured with an integrated structure, and standard outputs, the product is an ideal solution for field service and automation control. The tightly sealed connection between the cable and housing allows long-term service of the sensor in liquids that are compatible with the material. · φ26mm · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.5%FS Used For: Accurate water level transmitter with ATEX explosion-proof certificate can be used for water level measurement of sewage, sea water, underground water as well as chemical plant wasted water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter - MPM489W - Micro Sensor Co., Ltd.
Baoji, China
Submersible Level Transmitter
MPM489W
Submersible Level Transmitter MPM489W
MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX explosion-proof and RoHS approved for measuring gasoline, diesel and other media. Custom design is available. It can be also used for water or liquid measure and control of medicine, metallurgy, electricity, mine, city water supply and drainage and hydrology, etc. MPM489W level sensor is a fully sealed submersible level instrument designed for general industrial applications. It contains a piezoresistive pressure sensor of excellent stability and reliability and a dedicated circuit that are housed in a high-strength stainless steel housing. Featured with an integrated structure, and standard outputs, the product is an ideal solution for field service and automation control. The tightly sealed connection between the cable and housing allows long-term service of the sensor in liquids that are compatible with the material. · φ26mm · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.5%FS Used For: Accurate water level transmitter with ATEX explosion-proof certificate can be used for water level measurement of sewage, sea water, underground water as well as chemical plant wasted water.

MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX explosion-proof and RoHS approved for measuring gasoline, diesel and other media. Custom design is available. It can be also used for water or liquid measure and control of medicine, metallurgy, electricity, mine, city water supply and drainage and hydrology, etc.

MPM489W level sensor is a fully sealed submersible level instrument designed for general industrial applications. It contains a piezoresistive pressure sensor of excellent stability and reliability and a dedicated circuit that are housed in a high-strength stainless steel housing. Featured with an integrated structure, and standard outputs, the product is an ideal solution for field service and automation control. The tightly sealed connection between the cable and housing allows long-term service of the sensor in liquids that are compatible with the material.


  • · φ26mm
  • · 1, 2, 5, 10, 20, 50, 100, 200mH2O
  • · Accuracy: ±0.5%FS

Used For:

Accurate water level transmitter with ATEX explosion-proof certificate can be used for water level measurement of sewage, sea water, underground water as well as chemical plant wasted water.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM489W
Product Name Submersible Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300120 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Vibrating Probe Level Sensor - VRX51 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details