Micro Sensor Co., Ltd. Level Switch MPM5589

Description
MPM5589 level switch is an intelligent level controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 1, 3, 5H20(MPM5589) · Screen Display: Blue 128*64 OLED Used For: The level switch for liquid and oil level measurement and control is optional for PNP, voltage, and current output signal, widely used in the oil tank, fuel tank, and lorry in water treatment and water supply and sewage.
Datasheet
Description
MPM5589 level switch is an intelligent level controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 1, 3, 5H20(MPM5589) · Screen Display: Blue 128*64 OLED Used For: The level switch for liquid and oil level measurement and control is optional for PNP, voltage, and current output signal, widely used in the oil tank, fuel tank, and lorry in water treatment and water supply and sewage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - MPM5589 - Micro Sensor Co., Ltd.
Baoji, China
Level Switch
MPM5589
Level Switch MPM5589
MPM5589 level switch is an intelligent level controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 1, 3, 5H20(MPM5589) · Screen Display: Blue 128*64 OLED Used For: The level switch for liquid and oil level measurement and control is optional for PNP, voltage, and current output signal, widely used in the oil tank, fuel tank, and lorry in water treatment and water supply and sewage.

MPM5589 level switch is an intelligent level controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions.


  • · 1, 3, 5H20(MPM5589)
  • · Screen Display: Blue 128*64 OLED

Used For:

The level switch for liquid and oil level measurement and control is optional for PNP, voltage, and current output signal, widely used in the oil tank, fuel tank, and lorry in water treatment and water supply and sewage.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM5589
Product Name Level Switch
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details