Micro Sensor Co., Ltd. Intelligent Level Transmitter MPM4780W

Description
MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied in many fields which involve high accuracy required measurement of fluids. MPM4780W level transmitter has ±0.5%FS accuracy with ranges from 3.5m to 200mH2O. MPM4780W has a permanent waterproof IP68 rating for continuous submersion in a water borehole to measure water depth, supports RS485 digital serial interface follows the Modbus RTU communications protocol to allow easy integration with other devices connected to the same monitoring hardware. · 0~3.5…200mH2O · Accuracy: ±0.5%FS · ModBus-RTU Protocol Used For: For tanks level measurement, submersible level transmitter will be more convenient and accurate. Intelligent HART, RS485 and ModBus protocol optional. Custom-design is available too.
Datasheet
Description
MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied in many fields which involve high accuracy required measurement of fluids. MPM4780W level transmitter has ±0.5%FS accuracy with ranges from 3.5m to 200mH2O. MPM4780W has a permanent waterproof IP68 rating for continuous submersion in a water borehole to measure water depth, supports RS485 digital serial interface follows the Modbus RTU communications protocol to allow easy integration with other devices connected to the same monitoring hardware. · 0~3.5…200mH2O · Accuracy: ±0.5%FS · ModBus-RTU Protocol Used For: For tanks level measurement, submersible level transmitter will be more convenient and accurate. Intelligent HART, RS485 and ModBus protocol optional. Custom-design is available too.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Level Transmitter - MPM4780W - Micro Sensor Co., Ltd.
Baoji, China
Intelligent Level Transmitter
MPM4780W
Intelligent Level Transmitter MPM4780W
MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied in many fields which involve high accuracy required measurement of fluids. MPM4780W level transmitter has ±0.5%FS accuracy with ranges from 3.5m to 200mH2O. MPM4780W has a permanent waterproof IP68 rating for continuous submersion in a water borehole to measure water depth, supports RS485 digital serial interface follows the Modbus RTU communications protocol to allow easy integration with other devices connected to the same monitoring hardware. · 0~3.5…200mH2O · Accuracy: ±0.5%FS · ModBus-RTU Protocol Used For: For tanks level measurement, submersible level transmitter will be more convenient and accurate. Intelligent HART, RS485 and ModBus protocol optional. Custom-design is available too.

MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied in many fields which involve high accuracy required measurement of fluids. MPM4780W level transmitter has ±0.5%FS accuracy with ranges from 3.5m to 200mH2O.
MPM4780W has a permanent waterproof IP68 rating for continuous submersion in a water borehole to measure water depth, supports RS485 digital serial interface follows the Modbus RTU communications protocol to allow easy integration with other devices connected to the same monitoring hardware.


  • · 0~3.5…200mH2O
  • · Accuracy: ±0.5%FS
  • · ModBus-RTU Protocol

Used For:

For tanks level measurement, submersible level transmitter will be more convenient and accurate. Intelligent HART, RS485 and ModBus protocol optional. Custom-design is available too.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4780W
Product Name Intelligent Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details