Micro Sensor Co., Ltd. Intelligent Level Transmitter MPM4700

Description
MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high accuracy, owns RoHS certification, intrinsic safe version and obtained marine ship-use type use. With Modbus and HART protocol, it is available to manage, adjust or monitor the process variables by communicator or software remotely. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM4700 liquid level sensor is IP68 protected, the full stainless steel sealed construction and water-proof and oil-proof cable, make the level transmitter submersed underwater for long-term measurement and ensure a long life. · 3.5, 7, 10, 20, 35, 70, 100, 200mH2O · Accuracy: ±0.1%FS (Typ.) · HART Protocol Used For: To measure the tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.
Datasheet
Description
MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high accuracy, owns RoHS certification, intrinsic safe version and obtained marine ship-use type use. With Modbus and HART protocol, it is available to manage, adjust or monitor the process variables by communicator or software remotely. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM4700 liquid level sensor is IP68 protected, the full stainless steel sealed construction and water-proof and oil-proof cable, make the level transmitter submersed underwater for long-term measurement and ensure a long life. · 3.5, 7, 10, 20, 35, 70, 100, 200mH2O · Accuracy: ±0.1%FS (Typ.) · HART Protocol Used For: To measure the tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Level Transmitter - MPM4700 - Micro Sensor Co., Ltd.
Baoji, China
Intelligent Level Transmitter
MPM4700
Intelligent Level Transmitter MPM4700
MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high accuracy, owns RoHS certification, intrinsic safe version and obtained marine ship-use type use. With Modbus and HART protocol, it is available to manage, adjust or monitor the process variables by communicator or software remotely. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM4700 liquid level sensor is IP68 protected, the full stainless steel sealed construction and water-proof and oil-proof cable, make the level transmitter submersed underwater for long-term measurement and ensure a long life. · 3.5, 7, 10, 20, 35, 70, 100, 200mH2O · Accuracy: ±0.1%FS (Typ.) · HART Protocol Used For: To measure the tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.

MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high accuracy, owns RoHS certification, intrinsic safe version and obtained marine ship-use type use. With Modbus and HART protocol, it is available to manage, adjust or monitor the process variables by communicator or software remotely.
With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM4700 liquid level sensor is IP68 protected, the full stainless steel sealed construction and water-proof and oil-proof cable, make the level transmitter submersed underwater for long-term measurement and ensure a long life.


  • · 3.5, 7, 10, 20, 35, 70, 100, 200mH2O
  • · Accuracy: ±0.1%FS (Typ.)
  • · HART Protocol

Used For:

To measure the tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4700
Product Name Intelligent Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300162 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details