Micro Sensor Co., Ltd. Submersible Level Transmitter MPM4811

Description
MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range from -20 to 70C. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · -20℃…0℃~10℃…80℃ Used For: Applied for level and temperature measurement and control in different industry fileds.
Datasheet
Description
MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range from -20 to 70C. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · -20℃…0℃~10℃…80℃ Used For: Applied for level and temperature measurement and control in different industry fileds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter - MPM4811 - Micro Sensor Co., Ltd.
Baoji, China
Submersible Level Transmitter
MPM4811
Submersible Level Transmitter MPM4811
MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range from -20 to 70C. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · -20℃…0℃~10℃…80℃ Used For: Applied for level and temperature measurement and control in different industry fileds.

MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range from -20 to 70C.


  • · 1, 2, 5, 10, 20, 50, 100, 200mH2O
  • · -20℃…0℃~10℃…80℃

Used For:

Applied for level and temperature measurement and control in different industry fileds.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4811
Product Name Submersible Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details