Micro Sensor Co., Ltd. General Submersible Level Transmitter MPM426W

Description
MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact size, easy installation can be submersible into the liquid directly to measure level from the transmitter bottom to the liquid surface. It has a variety of output signals including current and voltage which can meet the different application requirement. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM426W submersible level transducer outputs analog 4-20mA DC and 0/1V~5/10V DC signal with CE marked and the intrinsic safe version available. It can perfectly be used on a ship or marine application. It is used for general level measurement in applications of petroleum, chemi-industry, power station, city water supply and drainage and hydrology, etc. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.25%FS (Typ.) · General Level Measurement Used For: This is a submersible level transmitter for liquid media level measurement. Analog 4 20mADC, 1-5VDC output optional. The liquid could be seawater, acid, freshwater, sewage and waste water.
Datasheet
Description
MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact size, easy installation can be submersible into the liquid directly to measure level from the transmitter bottom to the liquid surface. It has a variety of output signals including current and voltage which can meet the different application requirement. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM426W submersible level transducer outputs analog 4-20mA DC and 0/1V~5/10V DC signal with CE marked and the intrinsic safe version available. It can perfectly be used on a ship or marine application. It is used for general level measurement in applications of petroleum, chemi-industry, power station, city water supply and drainage and hydrology, etc. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.25%FS (Typ.) · General Level Measurement Used For: This is a submersible level transmitter for liquid media level measurement. Analog 4 20mADC, 1-5VDC output optional. The liquid could be seawater, acid, freshwater, sewage and waste water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Submersible Level Transmitter - MPM426W - Micro Sensor Co., Ltd.
Baoji, China
General Submersible Level Transmitter
MPM426W
General Submersible Level Transmitter MPM426W
MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact size, easy installation can be submersible into the liquid directly to measure level from the transmitter bottom to the liquid surface. It has a variety of output signals including current and voltage which can meet the different application requirement. With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM426W submersible level transducer outputs analog 4-20mA DC and 0/1V~5/10V DC signal with CE marked and the intrinsic safe version available. It can perfectly be used on a ship or marine application. It is used for general level measurement in applications of petroleum, chemi-industry, power station, city water supply and drainage and hydrology, etc. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Accuracy: ±0.25%FS (Typ.) · General Level Measurement Used For: This is a submersible level transmitter for liquid media level measurement. Analog 4 20mADC, 1-5VDC output optional. The liquid could be seawater, acid, freshwater, sewage and waste water.

MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact size, easy installation can be submersible into the liquid directly to measure level from the transmitter bottom to the liquid surface. It has a variety of output signals including current and voltage which can meet the different application requirement.
With reliable ex-proof construction and electronics, this model is also ideally suitable in EX areas and approved by DNV. MPM426W submersible level transducer outputs analog 4-20mA DC and 0/1V~5/10V DC signal with CE marked and the intrinsic safe version available. It can perfectly be used on a ship or marine application. It is used for general level measurement in applications of petroleum, chemi-industry, power station, city water supply and drainage and hydrology, etc.


  • · 1, 2, 5, 10, 20, 50, 100, 200mH2O
  • · Accuracy: ±0.25%FS (Typ.)
  • · General Level Measurement

Used For:

This is a submersible level transmitter for liquid media level measurement. Analog 4 20mADC, 1-5VDC output optional. The liquid could be seawater, acid, freshwater, sewage and waste water.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM426W
Product Name General Submersible Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details