Micro Sensor Co., Ltd. Level Transmitting Controller MPM4881W

Description
MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: IP68 protected digital level transmitting controller can measure display and control together for liquid media, ModBus communication and button programming, easy operation.
Datasheet
Description
MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: IP68 protected digital level transmitting controller can measure display and control together for liquid media, ModBus communication and button programming, easy operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitting Controller - MPM4881W - Micro Sensor Co., Ltd.
Baoji, China
Level Transmitting Controller
MPM4881W
Level Transmitting Controller MPM4881W
MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · 1, 2, 5, 10, 20, 50, 100, 200mH2O · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: IP68 protected digital level transmitting controller can measure display and control together for liquid media, ModBus communication and button programming, easy operation.

MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting.


  • · 1, 2, 5, 10, 20, 50, 100, 200mH2O
  • · Display: 4 digit 0.56 inch 14-segment LED display
  • · Output: 4~20mA DC, 0~10V DC

Used For:

IP68 protected digital level transmitting controller can measure display and control together for liquid media, ModBus communication and button programming, easy operation.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4881W
Product Name Level Transmitting Controller
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details