Micro Sensor Co., Ltd. Digital Level Transmitter MPM4706

Description
MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing circuit, and a unique algorithm to make the transmitter achieve high precision measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination · Digital temperature compensation and non-linearity modulation Used For: Suitable for level and temperature monitoring in underground water conservancy, hydrology, water resources, petroleum and petrochemical, and coal.
Datasheet
Description
MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing circuit, and a unique algorithm to make the transmitter achieve high precision measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination · Digital temperature compensation and non-linearity modulation Used For: Suitable for level and temperature monitoring in underground water conservancy, hydrology, water resources, petroleum and petrochemical, and coal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Level Transmitter - MPM4706 - Micro Sensor Co., Ltd.
Baoji, China
Digital Level Transmitter
MPM4706
Digital Level Transmitter MPM4706
MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing circuit, and a unique algorithm to make the transmitter achieve high precision measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc. · Extremely low power consumption and auto sleep · Level and temperature measurement combination · Digital temperature compensation and non-linearity modulation Used For: Suitable for level and temperature monitoring in underground water conservancy, hydrology, water resources, petroleum and petrochemical, and coal.

MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing circuit, and a unique algorithm to make the transmitter achieve high precision measurement. This level sensor with digital output is ideal to detect level and temperature in various liquids, such as water in water tanks, fuel, oil, etc.


  • · Extremely low power consumption and auto sleep
  • · Level and temperature measurement combination
  • · Digital temperature compensation and non-linearity modulation

Used For:

Suitable for level and temperature monitoring in underground water conservancy, hydrology, water resources, petroleum and petrochemical, and coal.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM4706
Product Name Digital Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details